EN
  • EN
  • DE

STPSC10H065BY-TR

Part No STPSC10H065BY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description AUTOMOTIVE 650 V POWER SCHOTTKY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 18 Weeks
Features Diode Silicon Carbide Schottky 650 V 10A Surface Mount DPAK
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101
Package Reel - TR
Speed No Recovery Time > 500mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STPSC10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-18139-2, 497-18139-1, 497-18139-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898395-STPSC10H065BY-TR
Ultra Librarian 3D Model Ultra Librarian STPSC10H065BY-TR CAD Model

Description

The STPSC10H065BY-TR is a cutting-edge Silicon Carbide Power Schottky Diode from STMicroelectronics, a global semiconductor leader. This diode is designed to deliver high-efficiency and reliability in a wide range of power control and conversion applications. Its advanced features make it an excellent choice for systems that require low power loss and high thermal performance.

Key Features

  • No Reverse Recovery Charge: The STPSC10H065BY-TR has no reverse recovery charge, which greatly enhances its efficiency in power switching applications and reduces switching losses.
  • High Junction Temperature: With a maximum operating junction temperature of 175°C, this diode can handle high thermal and power stress, ensuring stability and longevity in demanding situations.
  • Low Forward Voltage Drop: The low forward voltage drop (Vf) characteristic of this diode leads to reduced power dissipation and improved system efficiency.
  • High Surge Current Capability: It is capable of withstanding high surge currents, which is critical for protecting circuits against unexpected voltage spikes.

Applications

The STPSC10H065BY-TR is suitable for a diverse range of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency converters and inverters
  • Energy storage systems
  • Electric vehicle (EV) charging stations

Package and Availability

This Schottky diode is available in a surface-mount D²PAK (TO-263) package, which is suitable for automated assembly processes and offers excellent thermal conduction properties. The part number STPSC10H065BY-TR indicates that the product is provided in a tape and reel packaging format, facilitating efficient handling and manufacturing.

Conclusion

The STPSC10H065BY-TR from STMicroelectronics represents a significant advancement in power diode technology. By combining Silicon Carbide's superior material properties with ST's manufacturing expertise, this power Schottky diode offers exceptional performance for engineers looking to optimize their power conversion systems.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Micro Commercial Co
Interface
Lowest to $0.0880
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8971 $52.1478
43+ $2.3772 $102.2196
66+ $2.3029 $151.9914
90+ $2.2286 $200.5740
117+ $2.1543 $252.0531
156+ $1.9314 $301.2984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,840 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess