EN
  • EN
  • DE

BCM3341A0KPBG

Part No BCM3341A0KPBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description BCM3341A0KPBG Broadcom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1048502-BCM3341A0KPBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM3341A0KPBG CAD Model

Description

The BCM3341A0KPBG is a cable modem system-on-a-chip (SoC) from Broadcom Limited, designed for DOCSIS 3.0 cable modem applications. It integrates all the necessary components to provide high-speed internet access over cable networks. This chip enables features such as channel bonding, IPv6 support, and advanced security, delivering a robust and reliable broadband experience for consumers.

Applications

  • Cable Modems: Provides high-speed internet access over cable networks.
  • Set-Top Boxes: Used in set-top boxes to provide internet connectivity and interactive services.
  • Residential Gateways: Integrates cable modem functionality into residential gateways for home networking.

Features

  • DOCSIS 3.0 Compliance: Supports the DOCSIS 3.0 standard for high-speed data transmission over cable networks.
  • Channel Bonding: Enables multiple channels to be bonded together for increased bandwidth.
  • Integrated Ethernet Interface: Provides a Gigabit Ethernet interface for connecting to home networks.
  • USB Interface: Allows connection of external storage devices or other USB peripherals.
  • IPv6 Support: Supports the latest Internet Protocol version 6 (IPv6).
  • Security Features: Includes advanced security mechanisms to protect against unauthorized access.
  • Low-Power Consumption: Designed for energy-efficient operation.

Benefits

  • High-Speed Internet Access: Provides fast and reliable internet connectivity for consumers.
  • Increased Bandwidth: Channel bonding enables higher data transfer rates.
  • Enhanced Security: Advanced security features protect against cyber threats.
  • Improved User Experience: Delivers a seamless broadband experience.
  • Reduced Operating Costs: Energy-efficient design minimizes power consumption.

Additional Details

The BCM3341A0KPBG is typically packaged in a BGA (Ball Grid Array) for surface mounting on printed circuit boards. It requires specialized software and hardware expertise to implement in a cable modem product. Detailed technical specifications, including DOCSIS version, channel bonding capabilities, and power consumption, can be found in the product datasheet. This cable modem SoC provides the foundation for high-speed internet access over cable networks.

You May Also Be Interested in

Kemet
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess