EN
  • EN
  • DE

BCM2835IP

Part No BCM2835IP
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818884-BCM2835IP
Ultra Librarian 3D Model Ultra Librarian BCM2835IP CAD Model

Description

The BCM2835IP is a system-on-a-chip (SoC) designed by Broadcom Limited. It's famously known for being the processor at the heart of the original Raspberry Pi Model A and Model B. It integrates an ARM1176JZF-S core processor and a VideoCore IV GPU, enabling a compact and affordable computing platform.

Applications

  • Raspberry Pi Model A and Model B single-board computers
  • Embedded systems
  • Media players
  • Educational computing platforms
  • DIY electronics projects

Features

  • ARM1176JZF-S processor core: Provides a clock speed of 700 MHz, capable of running a variety of operating systems.
  • VideoCore IV GPU: Supports OpenGL ES 2.0, hardware-accelerated OpenVG, and 1080p30 H.264 high-profile decode.
  • 512MB SDRAM (shared between CPU and GPU): Provides memory for running applications and processing graphics.
  • HDMI output: Enables connection to high-definition displays.
  • Composite video output: Provides compatibility with older analog displays.
  • Analog audio output: Allows connection to audio devices.
  • USB 2.0 ports: Support connection of peripherals like keyboards, mice, and storage devices.
  • 10/100 Ethernet port (Model B only): Enables network connectivity.
  • SD card slot: Provides storage for the operating system and user data.
  • General Purpose Input/Output (GPIO) pins: Allow connection to external electronic components.

Benefits

  • Low cost: Makes it accessible to a wide range of users, including students and hobbyists.
  • Compact size: Enables integration into small devices and projects.
  • Versatile: Can be used for a wide range of applications, from media playback to embedded control.
  • Open-source community: Large and active community provides support and resources.
  • Easy to use: Simple to set up and use, even for beginners.
  • Powerful graphics capabilities: VideoCore IV GPU enables smooth playback of high-definition video.
  • Flexible connectivity: Provides a variety of interfaces for connecting to peripherals and networks.

Additional Details

The BCM2835IP operates on a 3.3V power supply. Its operating temperature range is typically 0°C to 70°C. The VideoCore IV GPU is capable of 24 GFLOPS of floating-point performance. The ARM1176JZF-S processor core is based on the ARMv6 architecture. The chip supports a variety of operating systems, including Linux, RISC OS, and FreeBSD. The Raspberry Pi Foundation provides a Debian-based Linux distribution called Raspberry Pi OS, which is optimized for the BCM2835IP.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess