Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer RF Micro Devices
Packaging Bulk
Status Obsolete(EOL)
Applications Ethernet
Supply Voltage - Operating 3.3V
Case / Package 44-LPCC/QFN (7x7)
Mounting Surface Mount
Win Source Part Number 208540-ML6652EM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ML6652
Introduction Date July 23, 2003
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ML6652EM CAD Model

Description

The RF Micro Devices ML6652EM is a high popularity electronic component that is suitable for use in Ethernet applications.

  • Manufacturer: RF Micro Devices
  • Win Source Part Number: 208540-ML6652EM
  • Packaging: Bulk
  • Family: ML6652
  • Mounting: Surface Mount
  • Package Size: 44-LPCC/QFN (7x7)
  • Operating Supply Voltage: 3.3V
  • Introduction Date: July 23, 2003
  • Status: Obsolete (EOL)
  • Estimated EOL Date: Obsolete

You May Also Be Interested in

Intel
Lowest to $26.8616
ECAD model for LXT16642MF
Others
Need more? Email Us
ECAD model for NET2890
NXP / Nexperia
IC INTERFACE SPECIALIZED 48HWQFN / DVI, HDMI Level Switching Interface 48-HWQFNR (7x7)
Need more? Email Us
ECAD model for PTN3300AHF,518
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Translating Switch Interface 20-TSSOP
Lowest to $1.0590
ECAD model for PCA9545APWT
Broadcom Limited
IC INTERFACE SPECIALIZED 44PLCC / DC Motor Controller Interface 44-PLCC
Need more? Email Us
ECAD model for HCTL-1100#PLC
Maxim Integrated
IC INTERFACE SPECIALIZED 32TQFN / Data Transport Interface 32-TQFN (5x5)
Lowest to $10.0472
ECAD model for MAX3840ETJ+
Maxim Integrated
IC INTERFACE SPECIALIZED 8TDFN / USB Charger Emulation Interface 8-TDFN-EP (2x2)
Lowest to $2.0607
ECAD model for MAX14617ETA+T
Texas Instruments
TLK4201EA 4.25 GBPS CABLE AND PC / Interface
Need more? Email Us
ECAD model for TLK4201EARGTT
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip Interface 32-SOIC-EP
Lowest to $12.2975
ECAD model for MCZ33905DS5EK

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.9893 $85.9786
4+ $35.2734 $141.0936
6+ $34.1711 $205.0266
8+ $33.0688 $264.5504
11+ $31.9664 $351.6304
14+ $28.6596 $401.2344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,036 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention