Products specifications Report Issue?

Category Cable Assemblies - Circular Cable Assemblies
Mfr HARTING
Series Han®
Package Bulk
Product Status Active
1st Connector Type Receptacle
1st Connector Gender Male Pins
1st Connector Number of Positions 4
1st Connector Number of Positions Loaded All
1st Connector Shell Size - Insert M12
1st Connector Orientation A
1st Connector Mounting Type Panel Feed Through
2nd Connector Type Wire Leads
Length 1.64' (500.00mm)
Assembly Configuration Standard
Cable Type Individual
Color Multiple
Shielding Unshielded
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Industrial Environments
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 905898-21033111402
Ultra Librarian 3D Model Ultra Librarian 21033111402 CAD Model

Description

The Han® Circular Cable Assembly is a versatile and reliable electronic component designed for industrial environments. With a length of 1.64' (500.00mm), this cable assembly provides flexibility in installation.

  • Length: 1.64' (500.00mm)
  • First Connector Type: Male Receptacle
  • First Connector Mounting: Panel Feed-Through
  • First Connector Positions: 4
  • First Connector Load: All Positions
  • First Connector Insert: M12 Shell Size, Type A Orientation
  • Second Connector Type: Wire Leads
  • Shielded: Unshielded
  • Ingress Protection: IP67
  • Packaging: Bulk, 1 Piece
  • Manufacturer: HARTING
  • Series: Active

You May Also Be Interested in

Omron
CBL 4POS RCPT TO PLUG RA 6.56'
Need more? Email Us
ECAD model for XS2WD424D81F
Omron
CIRC CBL 4POS PLUG TO WIRE 16.4'
Need more? Email Us
ECAD model for XS3F-M421-405-A
Omron
PANEL MOUNT CONNECTOR
Need more? Email Us
ECAD model for XS4P-D421-102-A
Omron
CBL 4POS RCPT RA TO PLUG 16.4'
Need more? Email Us
ECAD model for XS3W-M422-405-R
Omron
CBL 4POS RCPT RA TO PLUG 16.4'
Need more? Email Us
ECAD model for XS2WD423G81F
Omron
CIRC CBL 4POS RCPT TO PLUG 3.28'
Need more? Email Us
ECAD model for XS3W-M421-401-R
Molex, LLC
CIRC CBL 5POS RCPT TO WIRE 16.4'
Need more? Email Us
ECAD model for 1300270017
Omron
SINGLE M8 PVC 3WIRE ANGLED 10M
Need more? Email Us
ECAD model for XS3F-M8PVC3A10M
Molex, LLC
CIRC CBL 3POS RCPT TO WIRE 1'
Need more? Email Us
ECAD model for 1200740106

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention