The Broadcom BCM20795H2KFB1G is a highly integrated Near Field Communication (NFC) controller solution. This chip is designed for a wide array of applications, including mobile payments, access control, and information exchange. It supports various NFC standards and offers robust security features to protect sensitive data.
Applications:
- Mobile payments (e.g., Apple Pay, Google Pay)
- Access control systems (e.g., building access, public transportation)
- Information exchange (e.g., smart posters, business cards)
- Bluetooth pairing
- Wireless charging configuration
- Ticketing systems
Features:
- NFC Controller: Fully compliant with NFC Forum standards, supporting various operating modes including Reader/Writer, Peer-to-Peer, and Card Emulation.
- Secure Element Interface: Provides a secure interface to an embedded or external Secure Element (SE) for secure storage of sensitive data such as payment credentials.
- Host Interface: Communicates with the host processor via a standard interface such as SPI or I2C.
- Low Power Consumption: Optimized for low power operation, making it suitable for battery-powered devices.
- Over-the-Air (OTA) Firmware Updates: Supports OTA firmware updates, allowing for easy updates and bug fixes.
- Antenna Tuning: Integrated antenna tuning capabilities for optimal performance.
- Boosted NFC Mode: Enhances NFC performance and range.
Benefits:
- Secure Transactions: Provides a secure platform for contactless transactions, protecting sensitive data from unauthorized access.
- Seamless Integration: Easy to integrate into various devices due to its small size and standard interfaces.
- Improved User Experience: Enables convenient and fast contactless interactions.
- Reduced Power Consumption: Extends battery life in portable devices.
- Flexibility: Supports a wide range of NFC applications and use cases.
- Simplified Development: Comprehensive development tools and resources are available to simplify the development process.
The BCM20795H2KFB1G operates within a specified voltage range and temperature range, ensuring reliable performance in various environments. It is designed to meet stringent regulatory requirements for NFC devices. The small form factor and low power consumption make it an ideal solution for mobile devices, wearables, and other battery-powered applications.