EN
  • EN
  • DE

DS1090U-1+

Part No DS1090U-1+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Spread Spectrum Silicon Oscillator - 4MHz to 8MHz CMOS/TTL/Squarewave 8-Pin uMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package UMAX
Frequency 8 MHz
Input Clock
Lead Free Lead Free
Load Capacitance 30 pF
Max Duty Cycle 55 %
Max Frequency 8 MHz
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Circuits 1
Number of Pins 8
PLL No
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8542390000
Termination SMD/SMT
Win Source Part Number 1143255-DS1090U-1+
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1090U-1+ CAD Model

Description

The DS1090U-1+ is a versatile, low-cost spread-spectrum EconOscillator™ designed by Maxim Integrated to enhance system performance by reducing electromagnetic interference (EMI) and providing a clock dithering feature. This innovative component is an ideal solution for applications where minimizing radiated emissions from clock signals is a priority.

The device operates from a 3.3V supply and provides a dithered clock output with a center frequency that can be set from 260kHz to 133MHz using external resistors. This flexibility allows designers to tailor the oscillator to the specific needs of their application, whether it's for consumer electronics, automotive systems, or industrial equipment.

Key Features:

  • Spread-Spectrum Clock Output: The DS1090U-1+ uses a spread-spectrum technique to distribute the clock energy over a wider frequency band, significantly reducing peak EMI emissions.
  • Frequency Range: The device supports a wide frequency range, making it suitable for a variety of applications.
  • Low-Power Operation: Its low power consumption makes it an excellent choice for battery-powered devices.
  • Adjustable Frequency: The center frequency can be easily set with external resistors, providing design flexibility.
  • Temperature Stability: The oscillator maintains stable operation across a broad temperature range, ensuring reliable performance in diverse environments.

Applications:

  • Computing devices
  • Consumer electronics
  • Automotive systems
  • Industrial equipment
  • Telecommunications

The DS1090U-1+ is available in a compact 8-pin µSOP package, making it easy to integrate into space-constrained designs. Maxim Integrated's commitment to quality ensures that the DS1090U-1+ meets the high standards required for modern electronic devices, providing a reliable and cost-effective solution for managing EMI in a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2153 $50.5836
29+ $3.4588 $100.3052
45+ $3.3507 $150.7815
62+ $3.2426 $201.0412
80+ $3.1345 $250.7600
107+ $2.8102 $300.6914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,794 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess