EN
  • EN
  • DE
  • IT

BZX84C5V6WA

Part No BZX84C5V6WA
Manufacturer Panjit
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1126725-BZX84C5V6WA
Categories Custom Parts
Manufacturer Panjit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZX84C5V6WA CAD Model

Description

The BZX84C5V6WA is a surface-mount Zener diode manufactured by Panjit. It's designed to provide voltage regulation and overvoltage protection in various electronic circuits. This particular diode has a Zener voltage of 5.6V and is housed in a small SOT-323 package, making it suitable for high-density PCB designs.

Applications

  • Voltage Regulation: The BZX84C5V6WA is primarily used to regulate voltage in electronic circuits, maintaining a stable output voltage despite variations in input voltage or load current.
  • Overvoltage Protection: It provides protection against transient voltage spikes and surges, preventing damage to sensitive electronic components.
  • Clipping Circuits: This diode can be used in clipping circuits to limit the voltage of a signal to a specific level.
  • Level Shifting: The BZX84C5V6WA can be used to shift voltage levels in digital circuits.
  • Electronic Equipment: Found in a wide range of electronic equipment, including consumer electronics, industrial equipment, and telecommunications devices, for voltage regulation and protection purposes.

Features

  • Zener Voltage: A Zener voltage of 5.6V provides a stable voltage reference.
  • Surface Mount Package: The SOT-323 package is compact and suitable for surface mount assembly.
  • Low Leakage Current: The diode exhibits low leakage current, minimizing power dissipation.
  • High Surge Current Capability: Capable of withstanding high surge currents, ensuring reliable operation in harsh environments.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Stable Voltage Regulation: The BZX84C5V6WA provides stable voltage regulation, ensuring consistent performance of electronic circuits.
  • Overvoltage Protection: Protects sensitive components from damage due to voltage surges and spikes.
  • Compact Size: The small SOT-323 package allows for high-density PCB designs.
  • Easy to Use: The diode is easy to use and integrate into electronic circuits.
  • Reliable Operation: Designed for reliable operation in a wide range of environments.

Additional Details

Technical Specifications:

  • Zener Voltage (Vz): 5.6V
  • Package Type: SOT-323
  • Power Dissipation: 250mW
  • Operating Temperature Range: -65°C to +150°C

Materials: The BZX84C5V6WA is constructed using silicon semiconductor material and encapsulated in a plastic package.

Compatibility: The BZX84C5V6WA is a standard Zener diode and is compatible with a wide range of electronic circuits. It can be used as a direct replacement for other Zener diodes with similar specifications and package types.

In summary, the BZX84C5V6WA from Panjit is a reliable and compact Zener diode that provides stable voltage regulation and overvoltage protection for a wide range of electronic applications. Its small size and ease of use make it a popular choice for modern PCB designs.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
AVX Corporation
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
UTC
Lowest to $0.3269
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess