EN
  • EN
  • DE

BF862DGB2

Part No BF862DGB2
Manufacturer NXP / Nexperia
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1107046-BF862DGB2
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BF862DGB2 CAD Model

Description

The NXP BF862DGB2 is a high-performance Junction Field Effect Transistor (JFET) that is widely renowned for its exceptional low noise characteristics and high-frequency response. This small-signal transistor is specifically designed for RF amplifiers and mixer applications, making it an ideal choice for professionals in the field of communications and signal processing.

The BF862DGB2 operates with a very low gate-source cut-off voltage, typically around 0.5V, which allows for efficient operation at low voltages. This feature is particularly beneficial in battery-powered devices where power conservation is crucial. With its high input impedance, the BF862DGB2 ensures minimal loading of signal sources, preserving signal integrity and reducing distortion.

NXP's dedication to quality is evident in the BF862DGB2's construction. The device is housed in a surface-mount SOT23 package, which is not only compact but also allows for efficient heat dissipation and space-saving on a circuit board. This packaging makes the BF862DGB2 suitable for high-density mounting, a necessity in today's increasingly miniaturized electronic devices.

The transistor boasts a high cut-off frequency, typically greater than 1 GHz, which ensures that it can handle a wide range of frequencies without performance degradation. This high-frequency capability, coupled with its low noise figure, makes the BF862DGB2 an excellent choice for sensitive RF and microwave applications where signal clarity is paramount.

In addition to its impressive electrical characteristics, the BF862DGB2 also offers strong immunity to radiation, which is a critical feature for applications in harsh environments, such as aerospace or industrial settings. Its robustness extends to its ability to handle high pulse power levels, further demonstrating its versatility across various applications.

Overall, the NXP BF862DGB2 JFET transistor is a robust, high-performance component that excels in demanding applications requiring low noise and high-frequency operation. Its compact form factor, combined with its electrical prowess, makes it a top choice for designers looking to push the boundaries of signal amplification and processing.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Comchip Technology
Lowest to $0.0497
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3 / Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.4575
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363
NXP / Nexperia
Need more? Email Us
Raltron Electronics Corporation
Need more? Email Us
dioo
DQFN-16 Audio Interface ICs ROHS
Lowest to $0.5738

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess