EN
  • EN
  • DE

ASMT-UYBG-NACH8

Part No ASMT-UYBG-NACH8
Manufacturer Broadcom Limited
Catalog LED Lighting - White
Description LED AMST-UYBG WM WHT 3000K 4SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Packaging Tape and Reel
Status Obsolete
Color White, Warm
CCT (K) 3000K
Flux at 85°C, Current - Test 22lm
Flux at 25°C, Current - Test 27lm (18lm ~ 35lm)
Current - Test 80mA
Voltage - Forward (Vf) 3.4V
Lumens/Watt at Current - Test 99 lm/W
Current - Max 100mA
Viewing Angle 120°
Mounting Style SMD
Manufacturer Package 4-SMD, Flat Lead Exposed Pad
Supplier Device Package 4-PLCC
Parts Dimension 0.138" L x 0.126" W (3.50mm x 3.20mm)
Height - Seated (Maximum) 0.043" (1.10mm)
Thermal Resistance of Package 50°C/W
Family Part Number ASMT-UYBG
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 722247-ASMT-UYBG-NACH8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ASMT-UYBG-NACH8 CAD Model

Description

The Broadcom Limited ASMT-UYBG-NACH8 is a white, warm color SMD LED. It has a maximum current of 100mA and a viewing angle of 120°.

  • Operating Temperature: -40°C to 85°C
  • Thermal Resistance: 50°C/W
  • Supply and Demand: Limited
  • Manufacturer Pack Quantity: 1,000
  • MSL Level: 3 (168 Hours)
  • Parts Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm)
  • Forward Voltage (Vf): 3.4V
  • Flux @ 85°C, Current - Test: 22lm
  • Flux @ 25°C, Current - Test: 27lm (18lm ~ 35lm)
  • Lumens/Watt @ Current - Test: 99 lm/W

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Need more? Email Us
Samsung
LED COOL WHITE 5700K 80CRI 4SMD
Lowest to $0.1063
Samsung
LED NEUTRAL WHT 4000K 80CRI 4SMD
Lowest to $0.0982
OSRAM Opto Semiconductors Inc.
GW JCLPS2.EM-H3H8-XX52-1-65-2-R33 ams OSRAM White LEDs White DURIS E 3 datasheet, inventory, & pricing.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLUX
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHITE 6500K 2SMD
Need more? Email Us
Toshiba Semiconductor and Storage
LED LETERAS NEU WHITE 4000K 2SMD
Need more? Email Us
Cree Inc.
LED XLAMP WARM WHITE 3000K 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHT 6000K 2SMD
Lowest to $9.9388

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1176 $61.7640
35+ $3.3784 $118.2440
53+ $3.2733 $173.4849
73+ $3.1670 $231.1910
95+ $3.0619 $290.8805
127+ $2.7454 $348.6658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess