EN
  • EN
  • DE

L135-G525003500000

Part No L135-G525003500000
Manufacturer Lumileds
Catalog LED Lighting - Color
Description LED LUXEON 3535L GREEN 530NM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 5 Weeks
Features LED Lighting Color series Green 530nm (520nm ~ 540nm) 1414 (3535 Metric)
Manufacturer Lumileds
Series LUXEON 3535L
Package Reel - TR
Mounting Surface Mount
Package 1414 (3535 Metric)
Case / Package 3535
Family Name L135
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 1416-1984-1, 1416-1984-2, L135-G525003500000-ND, 1416-1984-6
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876525-L135-G525003500000
Ultra Librarian 3D Model Ultra Librarian L135-G525003500000 CAD Model

Description

The LUXEON 3535L series LED is a lighting component designed to provide green light with a wavelength of 530nm (520nm ~ 540nm).

  • Manufacturer: Lumileds
  • Part Number: 876525-L135-G525003500000
  • Package: 1414 (3535 Metric)
  • Mounting Type: Surface-mounted
  • Popularity: Medium
  • Supply: Limited
  • Quantity per Package: 5000 pieces
  • Estimated Production Lead Time: 5 weeks
  • MSL Level: 2 (1 year)
  • HTSUS Code: 8541.40.2000
  • Other Part Numbers: 1416-1984-1, 1416-1984-2, L135-G525003500000-ND, 1416-1984-6

You May Also Be Interested in

Broadcom Limited
LED AMBER 590NM 2SMD
Lowest to $28.1647
Cree Inc.
LED XLAMP XPE2 BLU 458NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPE GREEN 528NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XBD GREEN 528NM SMD
Need more? Email Us
Lumileds
LED LUXEON REBEL ORG 617NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XBD RED-ORG 615NM SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED SYNIOS P2720 YLW 590NM 2SMD
Need more? Email Us
Cree Inc.
LED XLAMP XQE GREEN 525NM SMD
Need more? Email Us
AMS-TAOS USA Inc.
SYNIOS P2720AUTOMOTIVEAUTOMOTIVE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess