EN
  • EN
  • DE

R42180

Part No R42180
Manufacturer Seoul Semiconductor Inc.
Catalog LED Lighting - Color
Description LED Z-POWER RED 625NM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Color LED Lighting
Mfr Seoul Semiconductor Inc.
Series Z Power
Package Tape & Reel
Product Status Obsolete
Color Red
Wavelength 625nm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.3V
Lumens/Watt @ Current - Test 60 lm/W
Current - Max 800mA
Luminous Flux @ Current/Temperature 48lm (Typ)
Temperature - Test 25°C
Viewing Angle 130°
Mounting Type Surface Mount
Package / Case 2-SMD, Gull Wing Exposed Pad
Supplier Device Package SMD
Size / Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.208" (5.28mm)
Thermal Resistance of Package 7.8°C/W
Standard Package 500 pcs
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 848715-R42180
Ultra Librarian 3D Model Ultra Librarian R42180 CAD Model

Description

The 848715-R42180 is a red color LED lighting component manufactured by Seoul Semiconductor Inc. 848715-R42180 is manufactured by Seoul Semiconductor Inc..

  • Color: Red
  • Series: Z Power
  • Packaging: Tape & Reel (TR)
  • Size / Dimension: 0.315" Dia (8.00mm)
  • Seated Height (Max): 0.208" (5.28mm)
  • Standard Package: 500 Pieces
  • Current - Max: 800mA
  • Viewing Angle: 130°
  • Voltage - Forward (Vf) (Typ): 2.3V
  • Current - Test: 350mA
  • Wavelength: 625nm
  • Luminous Flux @ Current - Typical: 48lm
  • Thermal Resistance Package: 7.8°C/W
  • Mounting Type: Surface Mount
  • Package / Case: 2-SMD, Gull Wing Exposed Pad
  • ECCN: EAR99
  • HTSUS: 8541.41.0000
  • Product Status: Obsolete

You May Also Be Interested in

Broadcom Limited
LED AMBER 592NM 3W
Need more? Email Us
Broadcom Limited
LED AMBER 590NM 2SMD
Lowest to $28.1647
Cree Inc.
LED XLAMP XPE RED-ORG 615NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XQE GREEN 525NM SMD
Need more? Email Us
AMS-TAOS USA Inc.
Need more? Email Us
Cree Inc.
LED XLAMP XPE GREEN 528NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPE2 AMBER 588NM SMD
Need more? Email Us
Lumileds
LED LUXEON REBEL RED 627NM SMD
Lowest to $3.7279
OSRAM Opto Semiconductors Inc.
LED SYNIOS RED 621NM 2SMD
Lowest to $0.9098

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 624 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess