EN
  • EN
  • DE

SBT-39-RA-K11-MPF

Part No SBT-39-RA-K11-MPF
Manufacturer Luminus Devices Inc.
Catalog LED Lighting - Color
Description BIG CHIP LED HB MODULE RED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Luminus Devices Inc.
Status Obsolete(EOL)
Win Source Part Number 133009-SBT-39-RA-K11-MPF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBT-39-RA-K11-MPF CAD Model

Description

The SBT-39-RA-K11-MPF is a high-power LED from Luminus Devices Inc., designed for demanding applications requiring high brightness and efficiency. This LED leverages Luminus's Big Chip LED™ technology, offering superior light output and thermal performance compared to conventional LEDs.

Applications:

  • Specialty Lighting: Including stage lighting, architectural lighting, and entertainment lighting.
  • Medical Lighting: Such as surgical lighting and dental lighting where high CRI and intensity are critical.
  • Horticultural Lighting: Used in grow lights to promote plant growth.
  • Fiber Optic Illumination: For use in applications where light needs to be guided through optical fibers.
  • Spotlights and Searchlights: Where a focused, high-intensity beam is required.

Features:

  • High Luminous Flux: Delivers exceptional brightness, meeting the demands of high-intensity applications.
  • Big Chip LED™ Technology: Provides enhanced light extraction and thermal management.
  • Low Thermal Resistance: Ensures efficient heat dissipation, contributing to longer LED lifespan and stable performance.
  • Compact Size: Facilitates integration into various lighting systems and designs.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits:

  • Increased Illumination Performance: Enhances the visual experience in lighting applications, providing brighter and more vibrant light.
  • Extended Lifespan: Due to efficient thermal management, the LED operates cooler, prolonging its operational life.
  • Energy Efficiency: Converts a high percentage of electrical energy into light, reducing power consumption.
  • Design Flexibility: Compact size and high output allow for innovative and space-saving lighting designs.
  • Reduced Maintenance Costs: Longer lifespan and robust design minimize the need for frequent replacements and maintenance.

Additional Details:

The SBT-39-RA-K11-MPF LED typically operates with a forward current in the range of several amperes, depending on the specific drive conditions. Its radiant power and luminous flux are significantly high, making it suitable for projects that demand intense light output. The package is designed for optimal thermal conductivity, and proper heat sinking is crucial for maintaining performance and reliability. For precise technical specifications, refer to the official Luminus Devices datasheet. Specific spectral characteristics vary but are typically designed for optimized color rendering.

You May Also Be Interested in

AMS-TAOS USA Inc.
SYNIOS P2720AUTOMOTIVEAUTOMOTIVE
Need more? Email Us
Lumileds
LED LUXEON Z AMBER 590NM SMD
Need more? Email Us
Lumileds
RED
Lowest to $2.4879
Cree Inc.
LED XLAMP XPE2 AMBER 588NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XBD RED-ORG 615NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPE GREEN 528NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPE2 AMBER 588NM SMD
Need more? Email Us
Lumins Inc.
LED SST10 RED 730NM SMD
Lowest to $1.3723
Broadcom Limited
LED GREEN 522NM 4PLCC
Lowest to $1.5444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess