EN
  • EN
  • DE

SBT-39-G-K11-MPD

Part No SBT-39-G-K11-MPD
Manufacturer Luminus Devices Inc.
Catalog LED Lighting - Color
Description BIG CHIP LED HB MODULE GREEN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Luminus Devices Inc.
Status Obsolete(EOL)
Win Source Part Number 314246-SBT-39-G-K11-MPD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBT-39-G-K11-MPD CAD Model

Description

The SBT-39-G-K11-MPD is an optoelectronic device manufactured by Luminus Devices Inc.

  • Popularity: medium
  • Category: optoelectronics
  • Type: blue LED
  • Brightness: up to 2000 lumens
  • Wavelength: 450nm
  • Viewing Angle: 120 degrees

You May Also Be Interested in

Cree Inc.
LED XLAMP XBD RED-ORG 615NM SMD
Need more? Email Us
Broadcom Limited
LED ENVISIUM RED 618NM 4PLCC
Lowest to $0.5188
Lumileds
LED LUXEON REBEL ORG 617NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPE2 AMBER SMD
Need more? Email Us
Lumins Inc.
LED SST10 RED 730NM SMD
Lowest to $1.3723
Lumileds
LED LUXEON REBEL RED 627NM SMD
Lowest to $3.7279
AMS-TAOS USA Inc.
SYNIOS P2720AUTOMOTIVEAUTOMOTIVE
Need more? Email Us
Cree Inc.
LED XLAMP XPE2 BLU 458NM SMD
Need more? Email Us
Broadcom Limited
LED AMBER 592NM 3W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess