EN
  • EN
  • DE

1731090448

Part No 1731090448
Manufacturer Molex, LLC
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description FCT DSUB STR PC PLG 09 PN W/CLIN / 9 Position D-Sub Plug, Male Pins Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr Molex
Series F
Package Bulk
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 9
Number of Rows 2
Mounting Type Through Hole
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Flange Feature Housing/Shell (Unthreaded)
Termination Solder
Primary Material Metal
Shell Material, Finish Steel, Tin Plated
Material Flammability Rating UL94 V-0
Current Rating (Amps) 5A
Features Grounding Indents
Color White
Contact Form Machined
Dielectric Material Polyester, Glass Filled
Contact Material Copper Alloy
Temperature Range - Operating -55°C ~ 125°C
Base Product Number 173109
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1338244-1731090448
Ultra Librarian 3D Model Ultra Librarian 1731090448 CAD Model

Description

The Molex 1338244-1731090448 is a D-sub connector assembly that has 9 positions and a white color.

  • Positions: 9
  • Color: White
  • Features: Grounding Indents
  • Connector Type: Plug
  • Pin Gender: Male
  • Termination: Solder
  • Contact Form: Machined
  • Contact Material: Copper Alloy
  • Shell Material: Steel
  • Shell Plating: Tin
  • Dielectric Material: Polyester, Glass Filled
  • Temperature Range: -55°C to 125°C
  • ECCN: EAR99
  • HTSUS Code: 8536.69.4040
  • Manufacturer: Molex LLC

You May Also Be Interested in

TE Connectivity
CONN D-SUB RCPT 9POS VERT SLDR
Lowest to $3.1726
Wurth Electronics Inc
CONN FPC VERT 10POS 0.5MM SMD
Lowest to $4.0572
TE Connectivity
1532215-2 / Position Connector
Need more? Email Us
NorComp Inc.
CONN MICRO-D PLUG 15POS R/A SLDR / 15 Position D-Type, Micro-D Plug, Male Pins Connector
Need more? Email Us
TE Connectivity
CONN D-SUB PLUG 50POS VERT SLDR
Lowest to $22.8304
TE Connectivity
CONN D-TYPE RCPT 68POS VERT SLDR / 68 Position D-Type Receptacle, Female Sockets Connector
Lowest to $15.9757
TE Connectivity
CONN D-SUB RCPT 25POS R/A SLDR / 25 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $8.5884
TE Connectivity
CONN D-SUB PLUG 15POS VERT SLDR / 15 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
Amphenol FCI
CONN RCPT USB2.0 TYPEA 4POS R/A
Lowest to $0.8166

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess