The Broadcom AEL30201G16C is a high-performance optical transceiver module designed for use in various data communication applications. These transceivers are engineered to transmit and receive data over fiber optic cables at high speeds, enabling reliable and efficient network performance.
Applications
- Data Centers
- Ethernet Switches and Routers
- High-Performance Computing (HPC)
- Storage Area Networks (SAN)
- Telecommunications Equipment
Features
- High-speed data transmission
- Low power consumption
- Compact form factor
- Hot-pluggable
- Digital diagnostics monitoring (DDM)
Benefits
- Enables high-bandwidth network connectivity
- Reduces power consumption in data centers
- Simplifies installation and maintenance
- Provides real-time monitoring of transceiver performance
- Increases network reliability
Additional Details
The AEL30201G16C transceiver typically supports data rates such as 10Gbps, 25Gbps, or even higher, depending on the specific configuration and application. It uses a specific wavelength for transmitting and receiving optical signals, such as 850nm for short-reach multimode fiber or 1310nm for single-mode fiber. These transceivers are compliant with industry standards such as SFP+ or QSFP+, ensuring interoperability with a wide range of network equipment.
Digital diagnostics monitoring (DDM) is a key feature that allows network administrators to monitor the transceiver's performance in real-time. DDM provides information such as optical power levels, temperature, and supply voltage, enabling proactive troubleshooting and maintenance. The hot-pluggable design allows for easy installation and replacement without interrupting network traffic.
The compact form factor of the AEL30201G16C transceiver makes it suitable for high-density applications where space is limited. Its low power consumption helps reduce the overall power consumption of the network, leading to cost savings and environmental benefits. By utilizing the Broadcom AEL30201G16C transceiver, network operators can achieve high-performance and reliable network connectivity for their critical applications.
Before implementing, it is crucial to verify the specific data rate, reach, and compatibility requirements for your application. Consult the Broadcom datasheet for the AEL30201G16C for comprehensive technical specifications and installation guidelines.