EN
  • EN
  • DE

AP18T20GH-HF

Part No AP18T20GH-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145457-AP18T20GH-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP18T20GH-HF CAD Model

Description

The AP18T20GH-HF is an N-channel power MOSFET from Advanced Power Electronics Corp (APEC). It is designed for high efficiency power switching applications and features a low on-resistance. The 'HF' suffix signifies that the product is halogen-free.

Applications

  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power conversion.
  • Power Supplies: Employed in power supplies for a variety of electronic devices.
  • Motor Control: Utilized in motor control circuits for switching and controlling motor speed and direction.
  • LED Lighting: Integrated into LED lighting systems for efficient power management.
  • Battery Management Systems (BMS): Used in battery chargers and discharge circuits.

Features

  • N-Channel MOSFET: N-channel enhancement mode MOSFET.
  • Voltage Rating: 200V Drain-Source Voltage (VDS).
  • Current Rating: 18A Continuous Drain Current (ID).
  • Low On-Resistance: Low RDS(on) to minimize power losses.
  • Fast Switching Speed: Designed for fast switching performance.
  • Halogen-Free: Halogen-free construction, compliant with environmental regulations.
  • TO-220 Package: Packaged in a TO-220 package for easy mounting and heat dissipation.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation and improves energy efficiency.
  • Fast Switching: Fast switching speed reduces switching losses.
  • Easy Mounting: The TO-220 package simplifies mounting and heat sinking.
  • Reliable Performance: Provides stable and reliable performance in power switching applications.
  • Environmentally Friendly: Halogen-free construction helps reduce environmental impact.

Additional Details

The AP18T20GH-HF requires proper heat sinking to maintain operation within safe temperature limits. Refer to the APEC datasheet for detailed electrical characteristics, thermal resistance, and application guidelines. The TO-220 package is well-suited for applications needing good thermal dissipation.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess