EN
  • EN
  • DE

ACPF-7324-SG1

Part No ACPF-7324-SG1
Manufacturer Broadcom Limited
Catalog RF Filters
Description RF FILTER BANDPASS 2.442GHZ 5SMD / 2.442GHz Center Frequency Band Pass RF Filter (Radio Frequency) 79MHz Bandwidth 1.7dB 5-SMD, No Lead
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>RF Filters
Mfr Broadcom Limited
Package Bulk
Product Status Obsolete
Frequency 2.442GHz Center
Bandwidth 79MHz
Filter Type Band Pass
Insertion Loss 1.7dB
Mounting SMD (SMT)
Package / Case 5-SMD, No Lead
Dimension 0.036" L x 0.026" W (0.92mm x 0.66mm)
Height (Max) 0.010" (0.25mm)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1042548-ACPF-7324-SG1
Ultra Librarian 3D Model Ultra Librarian ACPF-7324-SG1 CAD Model

Description

The Broadcom Limited 1042548-ACPF-7324-SG1 is a band pass filter with a frequency of 2.442GHz center.

  • Package: Bulk
  • Standard Package: 1
  • Mounting: SMD (SMT)
  • Insertion Loss: 1.7dB
  • Bandwidth: 79MHz
  • Height: 0.010" (0.25mm)
  • Dimension: 0.036" L x 0.026" W (0.92mm x 0.66mm)
  • Product Status: Obsolete
  • ECCN: EAR99

You May Also Be Interested in

Walsin Technology Corporation
FILTER RF BALANCE 2.4GHZ ISM
Lowest to $0.0476
Walsin Technology Corporation
Lowest to $0.0497
Walsin Technology Corporation
Lowest to $0.1143
Walsin Technology Corporation
Lowest to $0.0732
Walsin Technology Corporation
Need more? Email Us
Walsin Technology Corporation
Lowest to $0.1964
Walsin Technology Corporation
Need more? Email Us
Walsin Technology Corporation
Lowest to $0.1640
Walsin Technology Corporation
FILTER RF BALANCE 2.4GHZ ISM
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess