EN
  • EN
  • DE

ACPF-7150-AP1

Part No ACPF-7150-AP1
Manufacturer Broadcom Limited
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1179646-ACPF-7150-AP1
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPF-7150-AP1 CAD Model

Description

The ACPF-7150-AP1 is a Front-End Module (FEM) manufactured by Broadcom Limited. This module is designed to be implemented in wireless communication systems, specifically for Wi-Fi applications. As a front-end module, it integrates several key components necessary for signal transmission and reception, optimizing performance and reducing the overall footprint in devices such as smartphones, tablets, and wireless routers.

Applications:

  • Wi-Fi enabled devices (smartphones, tablets)
  • Wireless routers and access points
  • Internet of Things (IoT) devices
  • Wireless networking equipment
  • Smart home appliances with Wi-Fi connectivity

Features:

  • Integrated Power Amplifier (PA)
  • Low Noise Amplifier (LNA)
  • Transmit/Receive (T/R) switch
  • Integrated filters for noise reduction
  • Compact module size

Benefits:

  • Improved signal strength and range
  • Enhanced receiver sensitivity
  • Reduced noise and interference
  • Simplified design and reduced component count
  • Lower power consumption

Additional Details:

The ACPF-7150-AP1's integration of key front-end components allows for a more streamlined design process for wireless devices. The integrated power amplifier boosts the transmitted signal, ensuring adequate range and signal strength. The low noise amplifier improves receiver sensitivity, allowing the device to pick up weaker signals. The T/R switch manages the flow of signals between the transmitter and receiver, preventing interference. The filters are designed to minimize unwanted noise and interference, improving the overall signal quality.

This module is designed to meet the stringent requirements of modern wireless communication systems, providing a balance of performance, size, and power consumption. Broadcom is a reputable manufacturer, so the ACPF-7150-AP1 is likely to adhere to high quality standards and provide reliable performance in its intended applications.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Anachip Corp
Need more? Email Us
Conexant Systems
Need more? Email Us
Amd
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Amd
Contact for details
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1899 $65.6970
65+ $1.7972 $116.8180
100+ $1.7406 $174.0600
140+ $1.6851 $235.9140
180+ $1.6286 $293.1480
240+ $1.4599 $350.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess