The M30624MGP-E44GP U30G is a single-chip 16-bit microcontroller manufactured by Renesas Electronics America. As a member of the M16C family, it's optimized for embedded control systems that require low power consumption, robust performance, and a variety of integrated peripherals.
Applications
- Appliance control systems
- Security systems
- Remote control devices
- Industrial control systems
- Consumer electronic devices
Features
- High-performance 16-bit CPU core
- Integrated Flash memory for program storage
- On-chip RAM for data processing
- Multiple timers for precise timing control
- Analog-to-Digital Converter (ADC) for analog signal acquisition
- Serial communication interfaces (UART, SPI, I2C) for external communication
Benefits
- Provides ample processing power for complex embedded tasks.
- Flash memory allows for easy in-system programming and updates.
- Low power design extends battery life in portable applications.
- Versatile peripheral set simplifies system design and reduces component count.
- Robust architecture ensures reliable operation in harsh environments.
Technical Specifications
The M30624MGP-E44GP U30G is a 16-bit microcontroller featuring on-chip Flash memory, RAM, multiple timers, an ADC, and various serial communication interfaces. It operates at a specific voltage and clock speed detailed in the Renesas datasheet. The package type and pinout are also specified in the datasheet. This microcontroller offers a wide range of functionalities for embedded applications.