The BS62LV4008PC-55 is a 4M-bit low voltage CMOS SRAM manufactured by Brilliance Semiconductor. It is organized as 256K words by 16 bits. The BS62LV4008PC-55 retains data at a supply voltage as low as 2.0V. This SRAM is designed for low power applications and is available in a 44-pin SOP package.
Applications
- Portable communication devices
- Handheld instruments
- Battery-powered equipment
- Medical devices
- Industrial control systems
Features
- Low voltage operation: 2.0V to 3.6V
- Very low power consumption
- Fast access time: 55ns
- TTL compatible inputs and outputs
- Three-state output
- Data retention voltage: 2.0V (min.)
- Package: 44-pin SOP
Benefits
- Extended battery life in portable devices due to low power consumption.
- High-speed operation enables use in demanding applications.
- Easy integration with other TTL logic devices.
- Increased system reliability due to low voltage operation.
- Compact size allows for use in space-constrained applications.
Additional Details
The BS62LV4008PC-55 operates with a supply current of typically 5mA and a standby current of typically 1μA at 3V. It features a chip enable (CE) input that allows for easy memory expansion and power management. The write enable (WE) and output enable (OE) inputs provide flexible control of write and read operations. Absolute Maximum Ratings include an Operating Temperature of -40°C to +85°C and Storage Temperature of -65°C to +150°C.