EN
  • EN
  • DE

BS62LV1027TIP55

Part No BS62LV1027TIP55
Manufacturer Brilliance Semiconductor
Catalog END - OF - LIFE
Description Very Low Power/Voltage CMOS SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Brilliance Semiconductor
Win Source Part Number 1154571-BS62LV1027TIP55
Manufacturer Homepage 0
Ultra Librarian 3D Model Ultra Librarian BS62LV1027TIP55 CAD Model

Description

The BS62LV1027TIP55 is a low-power CMOS Static Random-Access Memory (SRAM) manufactured by Brilliance Semiconductor. This memory chip is designed for applications requiring fast data access and low power consumption. As it is an end-of-life (EOL) product, its availability is limited, and designers should consider alternative options for new designs.

Applications

  • Embedded Systems: Used as a fast memory component in various embedded system designs.
  • Portable Devices: Employed in battery-powered devices where low power consumption is crucial.
  • Industrial Control Systems: Integrated into industrial control systems for reliable and fast data storage.
  • Networking Equipment: Utilized in networking devices for buffering and temporary data storage.

Features

  • High-Speed Access Time: Offers fast data access, improving system performance.
  • Low-Voltage Operation: Operates at a low voltage, reducing power consumption and extending battery life.
  • CMOS Technology: Utilizes CMOS technology for low static power dissipation and high noise immunity.
  • Standby Mode: Includes a standby mode to further reduce power consumption when not actively in use.
  • Data Retention: Retains data even when power is removed, ensuring data integrity.
  • Operating Temperature: Operates within a standard industrial temperature range.

Benefits

  • Improved System Performance: Fast access times enhance overall system efficiency.
  • Reduced Power Consumption: Low-voltage operation minimizes power requirements, making it suitable for battery-powered devices.
  • Enhanced Reliability: CMOS technology provides stable operation in noisy environments.
  • Data Protection: Data retention capabilities prevent data loss during power outages.

Additional Details

The BS62LV1027TIP55 is typically available in a standard package that allows for easy integration into circuit boards. Its pinout and interface are designed to be compatible with common memory controllers. Designers should consult the datasheet for specific timing characteristics, voltage requirements, and other essential parameters. Due to its end-of-life status, sourcing this component may be challenging, and designers should explore alternative memory solutions for new and long-term projects.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess