The PI74FCT827BTQX is a 10-bit buffer/line driver with 3-state outputs manufactured by Pericom Semiconductor. This device is designed for high-speed data transmission applications, providing buffering and driving capabilities for signals in bus-oriented systems. Its 3-state outputs allow for easy connection to shared bus lines.
Applications
- High-speed bus systems
- Data buffering
- Address driving
- Memory interface
- Backplane driving
Features
- High-speed operation: tpd = 4.5 ns (typical)
- Low power consumption
- TTL compatible inputs
- 3-state outputs for bus interface
- Output source/sink capability: 24mA
- Available in TSSOP package
Benefits
- Improved system performance due to fast propagation delays
- Reduced power consumption, improving energy efficiency
- Easy integration with TTL logic circuits
- Direct interface to bus lines, simplifying design
- High drive capability for robust signal transmission
- Space-saving design with TSSOP package
Technical Specifications
The PI74FCT827BTQX operates from a supply voltage of 4.75V to 5.25V and features TTL-compatible inputs, making it easy to interface with other logic circuits. The operating temperature range spans from -40°C to +85°C. The 3-state outputs are controlled by an Output Enable (OE) input. When OE is high, the outputs are disabled, placing them in a high-impedance state. This is critical for avoiding bus contention in shared bus systems. The device comes in a TSSOP (Thin Shrink Small Outline Package), and complies with RoHS standards for environmental safety.