EN
  • EN
  • DE

BS62LV1027STCG70

Part No BS62LV1027STCG70
Manufacturer Brilliance Semiconductor
Catalog Miscellaneous
Description Very Low Power CMOS SRAM 128K X 8 bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Brilliance Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819694-BS62LV1027STCG70
Ultra Librarian 3D Model Ultra Librarian BS62LV1027STCG70 CAD Model

Description

The BS62LV1027STCG70 is a low-voltage, high-speed static RAM (SRAM) device manufactured by Brilliance Semiconductor. It's typically used as a memory component in various electronic systems where fast data access and low power consumption are crucial. This SRAM provides fast read and write operations and is often found in applications requiring temporary data storage.

Applications:

  • Embedded Systems: Used as a fast, on-chip memory for microcontrollers and embedded processors.
  • Networking Equipment: Provides high-speed buffer memory for network switches and routers.
  • Industrial Control Systems: Stores configuration data and program code in industrial automation equipment.
  • Medical Devices: Used in medical instruments for data logging and real-time processing.
  • Consumer Electronics: Implemented in various consumer devices, such as gaming consoles and portable media players, for temporary data storage.

Features:

  • High-Speed Access Time: Features a fast access time of 70ns, enabling rapid read and write operations.
  • Low Voltage Operation: Operates at a low voltage (typically 3V or 3.3V), reducing power consumption.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Byte-Wide Organization: Organized as 128K x 8 bits, providing a byte-wide data interface.
  • Three-State Output: Offers a three-state output, allowing multiple devices to share a common bus.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels for easy integration with other components.

Benefits:

  • Fast Data Access: High-speed access time enables quick retrieval and storage of data.
  • Low Power Consumption: Reduces power consumption in battery-powered devices.
  • Easy Integration: TTL compatibility simplifies integration with other digital components.
  • Reliable Operation: Provides reliable data storage and retrieval.
  • Cost-Effective: Offers a cost-effective solution for high-speed memory requirements.

Additional Details:

The BS62LV1027STCG70 typically comes in a 32-pin package, such as a TSOP (Thin Small Outline Package) or SOP (Small Outline Package). It requires a stable power supply for proper operation. The operating temperature range is typically from -40°C to +85°C. Detailed information about timing characteristics, power consumption, and pin assignments can be found in the manufacturer's datasheet. Decoupling capacitors are recommended near the power supply pins to minimize noise and ensure stable operation.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9441 $63.5528
18+ $6.5177 $117.3186
28+ $6.3144 $176.8032
38+ $6.1111 $232.2218
49+ $5.9067 $289.4283
66+ $5.2957 $349.5162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess