EN
  • EN
  • DE

BP5122

Part No BP5122
Manufacturer Bright Power
Catalog HOT - SALES and EOL Components
Description IC REG BUCK -12V 100MA 9SIP / Conv DC-DC 8V to 20V Step Down Single-Out -12V 0.1A 8-Pin SIP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Bright Power
Packaging Bulk
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 8V
Voltage - Input (Maximum) 20V
Min/Fixed Output Voltage -12V
Output Current 100mA
Switching Frequency 250kHz
Temperature Range - Operating -15°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 9-SIP, 8 Leads
Supplier Device Package 9-SIP
Family Part Number BP5122
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 81483-BP5122
Popularity Low
Supply and Demand Status Sufficient
Family Name BP5122
Introduction Date December 06, 2005
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BP5122 CAD Model

Description

BP5122 Description

The BP5122 is a premium-quality electronic component crafted to enhance functionality in various electronics. Its superior design makes it a prime choice for engineers and manufacturers.

  • Applications
    • Renewable Energy Systems
    • Telecommunication Devices
    • Embedded Systems
  • Features and Benefits
    • Advanced Circuitry: Supports high-performance tasks.
    • Low Power Consumption: Promotes energy efficiency.
    • Integration-Friendly: Easy to incorporate into existing systems.
  • Additional Details
    • Backed by positive reviews from global industrial users.
    • Comes with comprehensive technical support.

You May Also Be Interested in

STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,929 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess