EN
  • EN
  • DE

STM32F407ZGT7

Part No STM32F407ZGT7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F4
Package Tray
Number of I/O 114
Family Name STM32F407
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number STM32F407ZGT7-ND, 497-17439
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847221-STM32F407ZGT7
Ultra Librarian 3D Model Ultra Librarian STM32F407ZGT7 CAD Model

Description

STM32F407ZGT7 Microcontroller Overview

The STM32F407ZGT7 is a high-performance microcontroller from STMicroelectronics that belongs to the STM32F4 series, renowned for its advanced ARM Cortex-M4 core. With a floating-point unit (FPU) single precision which supports all ARM single-precision data-processing instructions and data types, this microcontroller is designed to offer an ideal balance between performance, power efficiency, and integration, making it a versatile choice for a wide range of applications.

Key Features

  • Core: ARM Cortex-M4 with FPU and frequency up to 168 MHz.
  • Memory: 1 MB of Flash memory and 192+4 KB of SRAM.
  • Digital Signal Processing: DSP instructions and a floating-point unit enhance the processing of complex algorithms.
  • Connectivity: Offers a range of connectivity options including three I2C interfaces, four USARTs, two CANs, and three SPIs.
  • Timers: Advanced-control timer, up to 14 general-purpose timers, and two basic timers.
  • Direct Memory Access: 16-stream DMA controller with FIFOs and burst support.
  • GPIO: Up to 140 I/O ports with interrupt capability.
  • Analog: Features three 12-bit, 2.4 MSPS A/D converters, two D/A converters, and several general-purpose and advanced-control timers.
  • Debugging Support: Serial wire debug (SWD) & JTAG interfaces.

Applications

The STM32F407ZGT7 is well-suited for a multitude of applications due to its rich set of peripherals and interfaces. It is commonly used in the following domains:

  • Industrial control systems
  • Medical equipment
  • Home automation
  • Audio applications
  • And many other high-performance embedded applications

Package and Quality Assurance

This microcontroller is available in a 144-pin LQFP package, which ensures a compact footprint while allowing for sufficient I/O capabilities. STMicroelectronics is committed to quality, and the STM32F407ZGT7 is no exception, meeting stringent industry standards for reliability and performance.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8074 $59.4222
7+ $16.2522 $113.7654
10+ $15.7444 $157.4440
14+ $15.2365 $213.3110
17+ $14.7286 $250.3862
23+ $13.2050 $303.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess