EN
  • EN
  • DE

BP2833P

Part No BP2833P
Manufacturer Bright Power
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bright Power
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819587-BP2833P
Ultra Librarian 3D Model Ultra Librarian BP2833P CAD Model

Description

The BP2833P is a high-precision primary-side feedback and constant-current LED driver power switch manufactured by Bright Power Semiconductor Co., Ltd. It's designed for LED lighting applications requiring accurate current regulation and high efficiency.

Applications

  • LED Bulb Drivers
  • LED Tube Drivers
  • LED Panel Light Drivers
  • Other general LED lighting applications

Features

  • Primary-Side Feedback: Eliminates the need for optocouplers, simplifying the design and reducing cost.
  • Constant Current (CC) Control: Provides accurate and stable LED current regulation.
  • High Efficiency: Minimizes power losses and reduces heat generation.
  • Built-in Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), short-circuit protection (SCP), and over-temperature protection (OTP) for enhanced reliability.
  • Wide Input Voltage Range: Suitable for a wide range of AC input voltages.
  • Low Startup Current: Reduces stress on the input capacitor during startup.
  • Accurate LED Current Regulation: Ensures consistent brightness and long LED lifespan.

Benefits

  • Cost-Effective Solution: Eliminating the optocoupler reduces the bill of materials (BOM) cost.
  • Simplified Design: Easier to design and implement LED lighting solutions.
  • High Reliability: Comprehensive protection features ensure robust performance.
  • Energy Efficient: Minimizes power consumption and reduces operating costs.
  • Extended LED Lifespan: Accurate current regulation prevents LED degradation.

Additional Details

The BP2833P operates in boundary conduction mode (BCM), which improves efficiency and reduces EMI. It also incorporates advanced compensation techniques to ensure stable operation over a wide range of input voltages and load conditions. The device is available in various package options to suit different application requirements.

Specific technical specifications, such as input voltage range, output current capability, switching frequency, and protection thresholds, are detailed in the BP2833P datasheet. Proper heatsinking and component selection are crucial for ensuring optimal performance and reliability. Bright Power provides comprehensive application notes and design guidelines to assist engineers in designing with the BP2833P.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Comet America, LP
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess