EN
  • EN
  • DE

AM26LS32ID

Part No AM26LS32ID
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817016-AM26LS32ID
Ultra Librarian 3D Model Ultra Librarian AM26LS32ID CAD Model

Description

The AM26LS32ID is a quadruple differential line receiver designed to meet the stringent requirements of the industry, particularly for professional and industrial applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of their interface product line, specifically in the category of RS-422/RS-485 line receivers.

Key Features

  • Interface Type: RS-422, RS-423
  • Supply Voltage Range: 4.75 V to 5.25 V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • Propagation Delay Time: 12 ns (Max)
  • Receiver Hysteresis: 50 mV (Typical)

Performance and Durability

The AM26LS32ID is designed to operate with a single 5V power supply and features a wide supply voltage range for flexible integration into various systems. Its operating temperature range ensures reliability in harsh environments, making it suitable for industrial applications. The device is encased in a SOIC-16 package, which is ideal for space-constrained applications due to its small footprint.

Applications

This differential line receiver is commonly used in applications that require high-speed data transmission with minimal signal distortion over long distances. It is ideal for:

  • Telecommunications Systems
  • Professional Audio Equipment
  • Network Equipment and Data Transmission
  • Industrial Control Systems
  • Instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the AM26LS32ID is no exception. The device is built to meet or exceed industry standards for performance and reliability. It is designed to withstand the rigors of professional use, ensuring a long operational life and stable performance throughout its lifespan.

Conclusion

With its robust feature set and dependable performance, the AM26LS32ID from Texas Instruments is a top choice for designers and engineers looking for a reliable differential line receiver. Whether used in networking, industrial, or audio applications, this integrated circuit delivers the quality and performance Texas Instruments is known for.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess