EN
  • EN
  • DE

BL-HGE35A-TRB

Part No BL-HGE35A-TRB
Manufacturer BRIGHT LED
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049373-BL-HGE35A-TRB
Categories OEM Parts(A-B)
Manufacturer BRIGHT LED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BL-HGE35A-TRB CAD Model

Description

The BL-HGE35A-TRB is a surface-mount LED manufactured by BRIGHT LED Electronics Corp. It is engineered for high-performance applications demanding reliable and efficient illumination. This LED is designed with a focus on brightness and longevity.

Applications

  • Automotive interior lighting
  • Instrument panel lighting
  • Status indicators
  • Consumer electronics
  • Medical devices

Features

  • High brightness output: Offers superior illumination for demanding applications.
  • Surface Mount Device (SMD): Facilitates automated assembly processes.
  • Wide Viewing Angle: Ensures consistent light distribution.
  • Long Operational Life: Provides extended reliability and reduces maintenance costs.
  • Low Power Consumption: Delivers energy-efficient performance.
  • Robust Design: Withstands environmental stresses, ensuring stable operation.
  • Compact Form Factor: Allows integration into space-constrained devices.

Benefits

  • Enhanced visibility and clarity: High brightness makes it suitable for critical indication applications.
  • Streamlined manufacturing process: SMD design is compatible with automated placement equipment.
  • Reduced maintenance costs: Long operational life lowers replacement frequency.
  • Energy-efficient design: Low power consumption reduces overall system energy demand.
  • Greater design flexibility: Compact size enables integration into a diverse range of products.

Additional Details

The BL-HGE35A-TRB is RoHS compliant, adhering to environmental standards. It is designed to withstand reflow soldering temperatures. This LED provides a reliable and efficient lighting solution for various applications.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess