EN
  • EN
  • DE

LC210G

Part No LC210G
Manufacturer Brady Corporation
Catalog Misc Products
Description PRINZING LOCKOUT CENTER BILINGUA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Labels, Signs, Barriers, Identification - Lockouts, Padlocks
Mfr Brady Corporation
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 958432-LC210G
Ultra Librarian 3D Model Ultra Librarian LC210G CAD Model

Description

The LC210G is a durable, general-purpose label cassette manufactured by Brady Corporation. It is designed for use with Brady label printers to create clear, long-lasting labels for various identification purposes.

Applications

  • Wire and cable marking
  • Equipment labeling
  • Component identification
  • General identification in offices and warehouses
  • Panel labeling

Features

  • Durable polyester material
  • Permanent adhesive
  • Resistant to chemicals, solvents, and abrasion
  • Temperature resistant
  • Easy-to-install cassette
  • Available in various colors and sizes

Benefits

  • Long-lasting identification: The durable polyester material and permanent adhesive ensure that labels remain legible and adhered even in harsh environments.
  • Chemical resistance: Resistant to chemicals, solvents, and abrasion, making it suitable for industrial applications.
  • Easy to use: The easy-to-install cassette simplifies the labeling process and reduces downtime.
  • Versatile: Available in various colors and sizes to meet different identification needs.
  • Professional appearance: Creates clear, professional-looking labels that enhance the appearance of equipment and assets.

Additional Details

The LC210G label cassette is designed for use with specific Brady label printers. It contains a roll of polyester label material with a permanent adhesive backing. The label material is resistant to a wide range of chemicals and solvents, making it suitable for use in industrial environments. The cassette is easy to install and replace, minimizing downtime during labeling operations. The labels created with the LC210G are ideal for identifying wires, cables, equipment, and components. They can also be used for general identification purposes in offices, warehouses, and other environments.

The specific dimensions and color of the LC210G label cassette may vary depending on the model. Refer to the Brady website or product documentation for detailed specifications. It is important to use the correct label cassette for your specific Brady label printer to ensure proper operation and optimal label quality.

You May Also Be Interested in

Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess