Given that the manufacturer is Brady Corporation, AC5-707714000332768 is highly likely a label, tag, or related identification product. Brady specializes in manufacturing labels, printers, and safety products for various industries. This particular part number is most likely a specific type of label designed for a particular application or environment.
Applications
- Wire and cable marking
- Equipment labeling
- Asset tracking
- Inventory management
- Panel labeling
- General identification purposes
Features
- Durable material (e.g., polyester, vinyl, polyolefin)
- Permanent adhesive
- Resistance to chemicals, abrasion, and UV exposure
- Thermal transfer printable
- Pre-printed or blank options
- Various sizes and shapes
Benefits
- Provides clear and durable identification for various items.
- Withstands harsh environmental conditions.
- Reduces errors and improves efficiency.
- Ensures compliance with safety regulations.
- Simplifies asset management and tracking.
- Offers long-lasting performance.
Technical Specifications
While precise specifications depend on the specific label type, typical Brady labels are made from materials like polyester, vinyl, or polyolefin. Adhesives are usually permanent acrylic-based. Temperature ranges often span -40°C to +150°C. Resistance to chemicals like oil, water, and common solvents is a key feature. Dimensions vary significantly based on the application. Labels may be supplied in rolls or sheets. They are commonly printed using thermal transfer printers with compatible Brady ribbons. The label material and adhesive will often be selected to withstand specific conditions, such as high heat, extreme cold, or exposure to chemicals or abrasion.
To get the precise details, including material, size, temperature rating, chemical resistance, and printer compatibility, consulting the Brady datasheet or product information for the AC5-707714000332768 part number is essential. This ensures the correct label is selected for the intended environment and application.