EN
  • EN
  • DE

7150-1

Part No 7150-1
Manufacturer Brady Corporation
Catalog Misc Products
Description B946 7150-1 WHT/GRN STY-1
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Labels, Signs, Barriers, Identification - Labels, Stickers, Decals - Preprinted
Mfr Brady Corporation
Series Brady®
Package Bulk
Product Status Obsolete
Print Type Pre-Printed
Language English
Applications Pipe
Application Specifics Notice
Arrangement Text Only
Legend (Text) House Vacuum
Legend (Symbol Only) No Symbol
Color - Background Green
Color - Legend White
Length 14.000" (355.60mm)
Width 2.250" (57.15mm) 2 1/4"
Location Outdoor
Material - Body Vinyl
Mounting Type Adhesive
Outside Pipe Diameter (Max) 2.500" (63.50mm)
Outside Pipe Diameter (Min) 7.875" (200.03mm)
Shape Rectangle
Features Chemical Resistant, Oil Resistant, Water Resistant
Base Product Number 7150
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN OBSOLETE
Win Source Part Number 857070-7150-1
Ultra Librarian 3D Model Ultra Librarian 7150-1 CAD Model

Description

The 857071-7151M-50LFT is an integrated circuit (IC) from Renesas Electronics America and falls under the category of clock/timing devices.

  • Category: Clock Generators, PLLs, and Frequency Synthesizers
  • Packaging: Tape and Reel
  • Standard Package: 1,000 pieces
  • Product Status: Obsolete
  • Voltage Supply: 5V to 44V
  • Switch Time (Ton, Toff): 175ns, 145ns

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Advantech Corp
SWITCH SL set USA
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess