EN
  • EN
  • DE

TISP7240F3D

Part No TISP7240F3D
Manufacturer Bourns Inc.
Catalog Electronic Wholesale
Description MEDIUM & HIGH-VOLTAGE TRIPLE ELEMENT BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Bourns Inc.
Win Source Part Number 1267567-TISP7240F3D
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TISP7240F3D CAD Model

Description

The TISP7240F3D is a Surge Protective Device (SPD) manufactured by Bourns, Inc. It is designed to protect telecommunications equipment from overvoltage transients caused by lightning, power contact, and power induction. It's part of the TISP7000 series of thyristor surge protectors. The device provides robust protection in a compact package, helping to ensure the reliable operation of sensitive electronic circuits.

Applications:

  • Telecommunication lines: Protecting telephone lines and modems from lightning strikes and power surges.
  • DSL equipment: Safeguarding DSL modems and routers.
  • Data communication interfaces: Protecting Ethernet and other data lines from overvoltage events.
  • Security systems: Providing surge protection for alarm systems and CCTV equipment.
  • Central Office (CO) equipment: Protecting sensitive equipment located in telecommunications central offices.

Features:

  • Bidirectional protection: Provides protection against positive and negative surges.
  • Low on-state voltage: Minimizes voltage drop across the device during normal operation.
  • Fast response time: Quickly clamps transient voltages to protect downstream circuitry.
  • High surge current capability: Withstands high surge currents without damage.
  • Compact package: Saves board space in space-constrained applications.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Enhanced system reliability: Protects telecommunications equipment from overvoltage transients, increasing its lifespan.
  • Reduced downtime: Prevents equipment failures due to surges, minimizing downtime and maintenance costs.
  • Improved network performance: Ensures the continuous operation of telecommunications networks, even during surge events.
  • Cost-effective protection: Provides a cost-effective solution for surge protection in telecommunications applications.
  • Compliance with industry standards: Meets regulatory requirements for surge protection in telecommunications.

Technical Specifications: The TISP7240F3D typically features a breakdown voltage (VBO) of around 240V, a peak surge current (ITSM) rating of several hundred amps, and a low on-state voltage. The exact specifications vary. Consult the Bourns datasheet for detailed specifications and performance characteristics.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess