EN
  • EN
  • DE

TISP4400L3AJR

Part No TISP4400L3AJR
Manufacturer Bourns Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099345-TISP4400L3AJR
Categories OEM Parts(T-Z)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TISP4400L3AJR CAD Model

Description

The TISP4400L3AJR is a Transient Voltage Suppressor (TVS) diode manufactured by Bourns Inc. It's designed to protect sensitive electronic equipment from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. TVS diodes like the TISP4400L3AJR are crucial for ensuring the reliability and longevity of electronic devices exposed to potentially damaging voltage spikes.

Applications

  • Telecommunications Equipment: Protecting telephone lines, modems, and other telecom devices from lightning strikes.
  • Industrial Control Systems: Safeguarding control systems from voltage transients in harsh industrial environments.
  • Power Supplies: Providing overvoltage protection for power supplies and connected equipment.
  • Data Lines: Protecting data transmission lines from ESD and other voltage surges.
  • Consumer Electronics: Protecting sensitive components in TVs, computers, and other consumer devices.

Features

  • Transient Voltage Suppression: Designed to quickly clamp voltage transients to a safe level.
  • Low Clamping Voltage: Minimizes the voltage seen by protected components during a surge event.
  • Fast Response Time: Quickly responds to transient events, providing immediate protection.
  • High Surge Current Capability: Able to withstand high surge currents without damage.
  • Small Package Size: Compact design for easy integration into electronic circuits.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive components from damage caused by voltage transients.
  • Reduced Downtime: Minimizes equipment downtime due to surge-related failures.
  • Improved System Safety: Enhances the safety of electronic systems by preventing overvoltage conditions.
  • Cost-Effective Protection: Provides a cost-effective solution for surge protection.
  • Easy Implementation: Simple to integrate into existing circuit designs.

Additional Details

The TISP4400L3AJR typically has a breakdown voltage around 400V. Key parameters to consider when using this TVS diode include the clamping voltage, surge current rating (typically measured in amperes for a specific pulse waveform), and the response time. Always refer to the manufacturer's datasheet to determine the precise characteristics and operating conditions of the TISP4400L3AJR for optimal performance and protection. The device is commonly available in surface-mount packages.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
U-blox
Lowest to $110.7143
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0583

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess