EN
  • EN
  • DE

TC03X-2-503E

Part No TC03X-2-503E
Manufacturer Bourns Inc.
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Win Source Part Number 355803-TC03X-2-503E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC03X-2-503E CAD Model

Description

The TC03X-2-503E is a trimming potentiometer manufactured by Bourns, Inc. It's a small, adjustable resistor used for fine-tuning circuits. These potentiometers are commonly used to calibrate circuits or adjust parameters like voltage or current. The "503E" indicates a resistance value; specifically, 50 kOhms (50 x 10^3 Ohms).

Applications

  • Calibration of electronic equipment: Used in oscilloscopes, multimeters, and other test instruments.
  • Audio equipment: For adjusting volume, tone, or balance in amplifiers and mixers.
  • Power supplies: To set precise output voltages.
  • Sensor adjustment: Calibrating sensors in industrial and automotive applications.
  • Robotics: Fine-tuning servo motors and other actuators.

Features

  • Trimming Potentiometer: Allows for precise resistance adjustment.
  • 50 kOhm Resistance: Suitable for a variety of circuit applications.
  • Compact Size: Ideal for space-constrained designs.
  • Through-hole mounting: For secure attachment to PCBs.
  • Sealed construction (possibly): Some Bourns trimmers are sealed to protect against environmental factors.

Benefits

  • Precise Adjustment: Enables fine-tuning of circuit parameters.
  • Cost-Effective: Provides a simple and affordable solution for calibration.
  • Reliable Performance: Bourns is a reputable manufacturer known for quality components.
  • Versatile: Can be used in a wide range of applications.
  • Easy to Use: Simple to adjust with a screwdriver or similar tool.

Additional Details

The TC03X series typically features a through-hole mounting style for secure attachment to printed circuit boards (PCBs). The materials used in construction are generally robust to withstand typical operating temperatures. The adjustment mechanism is designed for smooth and accurate control. Because it is a trimming potentiometer, it's generally intended for infrequent adjustment rather than continuous control. The exact specifications, such as the power rating and operating temperature range, can vary, so consulting the Bourns datasheet for the TC03X series is highly recommended. Datasheets will offer precise mechanical drawings and electrical characteristics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Eon Silicon Solution
Lowest to $0.5454
Atmel
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess