The PT6102 is a precision potentiometer manufactured by Bourns Inc. It is designed for applications requiring accurate and reliable resistance adjustment. This potentiometer is known for its robust construction and stable performance characteristics. It is commonly used in industrial, medical, and audio equipment due to its precision and durability.
Applications
- Industrial control systems requiring precise adjustments.
- Medical devices needing accurate resistance settings.
- Audio equipment for volume and tone control.
- Calibration equipment for fine-tuning circuits.
- Test and measurement instruments.
Features
- High rotational life: ensures long-term reliability.
- Tight resistance tolerance: provides accurate and consistent performance.
- Sealed construction: protects against dust and contaminants.
- Multiple terminal styles: allows for flexible mounting options.
- Wide operating temperature range: suitable for various environments.
Benefits
- Improved system accuracy due to precise resistance control.
- Reduced maintenance costs because of high reliability.
- Enhanced product performance through stable and consistent operation.
- Increased design flexibility with multiple terminal options.
- Longer operational lifespan in harsh environments due to sealed construction.
Additional Details
The PT6102 series typically features a carbon element, providing a good balance between cost and performance. Resistance values typically range from 1 kΩ to 1 MΩ, with tolerances available down to ±10%. The power rating is typically around 0.25W at 70°C. It is important to consult the specific datasheet for the exact resistance range, tolerance, and power rating of the specific PT6102 model being used. The rotational torque is designed to provide a smooth and consistent feel, allowing for precise adjustments. The mechanical angle of rotation is generally around 280 degrees.