EN
  • EN
  • DE

TEA19361T/1J

Part No TEA19361T/1J
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 10SO / Converter Offline Flyback Topology 25.5kHz ~ 128kHz 10-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr NXP USA Inc.
Series GreenChip™
Package Tape & Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 14.9 V
Supply Voltage - Operating 0V ~ 120V
Frequency - Switching 25.5kHz ~ 128kHz
Fault Protection Over Power, Over Temperature, Over Voltage
Temperature Range - Operating -25°C ~ 125°C (TJ)
Package / Case 10-SOIC (0.154", 3.90mm Width)
Supplier Device Package 10-SO
Mounting SMD (SMT)
Base Product Number TEA19361
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935308882118,568-13403-6,568-13403-2,568-13403-1
Standard Package 2,500
Win Source Part Number 963569-TEA19361T/1J
Ultra Librarian 3D Model Ultra Librarian TEA19361T/1J CAD Model

Description

The TEA19361T/1J is a highly efficient, green-friendly Switched Mode Power Supply (SMPS) control IC from NXP Semiconductors, designed to empower the next generation of power supply solutions with outstanding performance and energy-saving features. This advanced controller IC is part of NXP's renowned GreenChip series, which is celebrated for its contribution to reducing energy consumption in a wide array of electronic applications.

Key Features

  • High Efficiency: The TEA19361T/1J is optimized for high efficiency across a wide load range, making it ideal for applications that require energy-saving capabilities without sacrificing performance.
  • Low Standby Power: It is designed to achieve ultra-low standby power consumption, which is crucial for meeting modern standby efficiency standards.
  • Quasi-Resonant Operation: Incorporating a quasi-resonant control technique, the IC ensures reduced EMI emissions and improved efficiency by minimizing switching losses.
  • Integrated Protections: The device includes several protection features such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), enhancing the reliability and safety of the end application.
  • GreenChip Technology: As part of the GreenChip family, the TEA19361T/1J supports environmentally friendly solutions and complies with global energy efficiency regulations.

Applications

The TEA19361T/1J is versatile and can be used in a variety of applications, including:

  • Power adapters for notebooks and smartphones
  • Consumer electronics such as LCD and LED TVs
  • Desktop computers and servers
  • Industrial and medical power systems

Package and Availability

The TEA19361T/1J is available in a compact SO8 package, offering a space-saving solution for PCB designs. It is designed for ease of integration into existing and new power supply architectures. For detailed information regarding pricing, availability, and ordering, interested parties should contact NXP or their authorized distributors.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP / Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Lowest to $1.1642
ON Semiconductor
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $2.9324
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $0.5856
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,910 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess