EN
  • EN
  • DE

PEC11H-BMC01-S0008

Part No PEC11H-BMC01-S0008
Manufacturer Bourns Inc.
Catalog Encoders
Description ENCODER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Encoders
Mfr Bourns Inc.
Series PEC11H
Package Tray
Product Status Active
Programmable Not Verified
Encoder Type Mechanical
Output Type Quadrature, 2-Bit
Pulses per Revolution 8
Detent No
Built in Switch No
Mounting Type Panel, PCB Through Hole
Termination Style PC Pin
Rotational Life (Cycles Min) 100K
Standard Package 1,500 pcs
REACH Status REACH Affected
ECCN EAR99
HTSUS 8543.70.4500
Win Source Part Number 996453-PEC11H-BMC01-S0008
Ultra Librarian 3D Model Ultra Librarian PEC11H-BMC01-S0008 CAD Model

Description

The Bourns Inc. PEC11H-BMC01-S0008 is an encoder from the PEC11H series, designed for use in sensors and transducers.

  • Termination Style: PC pin
  • Package: tray
  • Output: quadrature output with 2-bit resolution
  • Switch: no built-in switch
  • Type: mechanical
  • Rotational Life: 100K cycles minimum
  • Mounting: panel and PCB through-hole mounting
  • Status: active
  • REACH: affected
  • ECCN: EAR99

You May Also Be Interested in

Bourns Inc.
ROTARY ENCODER MECHANICAL 24PPR
Lowest to $7.9503
ALPS Electric
Rotary Encoder Incremental 15 Quadrature (Incremental) Vertical
Lowest to $2.6472
Broadcom Limited
ROTARY ENCODER OPTICAL 500PPR
Lowest to $3.5216
OSRAM Opto Semiconductors Inc.
ROTARY ENCODER MAGNETIC 64PPR
Lowest to $57.0993
ALPS Electric
ROTARY ENCODER MECHANICAL 18PPR
Lowest to $1.7820
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Pololu Corporation
MAG ENC PAIR KIT 20D GEARMTRS
Lowest to $1.0095
SICK, Inc.
Rotary Encoder Incremental 100 Quadrature (Incremental) User Selectable
Need more? Email Us
TE Connectivity
DP11S VER 20P 20DET 15F M7*5MM
Lowest to $4.1385

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess