EN
  • EN
  • DE

P850-U260-WH

Part No P850-U260-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description SURGE SUP TBU ETH 260MA 850VIMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Bourns Inc.
Series TBU®
Package Tape & Reel
Product Status Obsolete
Technology Internal Switch
Number of Circuits 2
Applications Ethernet
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Supplier Device Package 6-DFN (6.25x7.75)
Voltage - Working 425V
Base Product Number P850-U
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 652164-P850-U260-WH
Ultra Librarian 3D Model Ultra Librarian P850-U260-WH CAD Model

Description

The P850-U260-WH is an obsolete surge suppression IC from Bourns Inc.

  • Manufacturer: Bourns Inc.
  • Type: Surge Suppression IC
  • Application: Ethernet
  • Technology: Internal Switch
  • Working Voltage: 425V
  • Circuits: 2
  • Package: 6-SMD, no-lead
  • Mounting: Surface Mount
  • MSL Level: 3 (168 hours)
  • REACH: Unaffected
  • ECCN: EAR99
  • Status: Obsolete

You May Also Be Interested in

Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553
Bourns Inc.
SURGE SUPP TBU 180MA 850VIMP SMD
Lowest to $1.3105
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 260MA 650VIMP SMD
Lowest to $0.6589

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess