EN
  • EN
  • DE

MF-MSMD035

Part No MF-MSMD035
Manufacturer Bourns Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979319-MF-MSMD035
Categories OEM Parts(M-N)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MF-MSMD035 CAD Model

Description

The MF-MSMD035 is a Polymeric Positive Temperature Coefficient (PPTC) resettable fuse manufactured by Bourns Inc. It is designed to protect electronic circuits from overcurrent faults. These fuses reset automatically after the fault is cleared, eliminating the need for manual replacement.

Applications:

  • USB ports: Protecting USB ports and connected devices from overcurrent conditions.
  • Battery chargers: Safeguarding battery chargers from excessive current draw.
  • Power supplies: Protecting power supplies from overload and short circuits.
  • Consumer electronics: Protecting various electronic devices from overcurrent faults, such as laptops and smartphones.
  • Industrial equipment: Protecting industrial control systems and machinery from overcurrent damage.

Features:

  • Resettable fuse: Automatically resets after the overcurrent fault is cleared.
  • Surface Mount Device (SMD): Facilitates automated assembly processes.
  • Compact size: Allows for high-density mounting on printed circuit boards.
  • Low resistance: Minimizes voltage drop during normal operation.
  • Fast trip time: Quickly responds to overcurrent conditions, protecting sensitive components.

Benefits:

  • Improved circuit protection: Provides reliable protection against overcurrent faults.
  • Reduced downtime: Eliminates the need for manual fuse replacement.
  • Compact design: Suitable for applications with limited board space.
  • Enhanced safety: Protects electronic devices and users from potential hazards.
  • Cost-effective solution: Offers a balance of performance and value for overcurrent protection.

Additional Details:

The MF-MSMD035 features a low resistance, which minimizes voltage drop during normal operation. Its fast trip time ensures quick response to overcurrent conditions, protecting sensitive components from damage. The compact size allows for high-density mounting on printed circuit boards, making it ideal for various electronic devices. This resettable fuse is commonly used in consumer electronics, industrial equipment, and automotive systems, where reliable and efficient overcurrent protection is crucial for optimal performance and safety. The MF-MSMD035 is also RoHS compliant.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess