EN
  • EN
  • DE

CDSOD323-T03L

Part No CDSOD323-T03L
Manufacturer Bourns Inc.
Catalog OEM Parts (C - E)
Description Ultra Low Cap Unidirectional Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Breakdown Voltage 4 V
Capacitance 1 pF
Clamping Voltage 20 V
Depth 1.45 mm
Direction Unidirectional
Element Configuration Single
Leakage Current 5 µA
Length 1.9 mm
Maximum Operating Temperature 150 °C
Max Surge Current 24 A
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Channels 1
Number of Pins 2
Operating Supply Voltage 3.3 V
Peak Pulse Power 350 W
Polarity Unidirectional
Radiation Hardening No
RoHS Compliant
Termination SMD/SMT
Working Voltage 3.3 V
Win Source Part Number 1051732-CDSOD323-T03L
Categories OEM Parts(C-E)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDSOD323-T03L CAD Model

Description

The Bourns CDSOD323-T03L is a surface-mount device with a capacitance of 1 pF and a breakdown voltage of 4V.

  • Clamping Voltage: 20V
  • Peak Pulse Power: 350W
  • Polarity: Unidirectional
  • Direction: Unidirectional
  • Operating Supply Voltage: 3.3V
  • Working Voltage: 3.3V
  • Maximum Operating Temperature: 150°C
  • Minimum Operating Temperature: -55°C
  • Length: 1.9mm
  • Depth: 1.45mm
  • Package: Surface-Mount
  • RoHS Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Microchip Technology
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess