The CDNBS08-T12C is a Transient Voltage Suppressor (TVS) diode manufactured by Bourns Inc. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), lightning strikes, and other transient voltage events. This TVS diode offers fast response times and low clamping voltage, making it suitable for protecting a wide range of electronic devices.
Applications
- Data lines
- Signal lines
- Microcontroller inputs
- I/O ports
- Power supplies
- Communication equipment
Features
- Unidirectional TVS diode
- Low clamping voltage
- Fast response time
- Small surface mount package
- High surge current capability
- RoHS compliant
Benefits
- Protection against ESD and other transient voltage events
- Improved system reliability
- Reduced downtime and repair costs
- Easy to integrate into circuit designs
- Environmentally friendly
Additional Details
The CDNBS08-T12C provides effective protection against voltage transients, preventing damage to sensitive electronic components. Its low clamping voltage ensures that the voltage seen by the protected device remains within safe operating limits. The fast response time enables the diode to quickly clamp transient voltages, minimizing the risk of damage. The small surface mount package simplifies circuit board design and reduces overall system size. The diode is also RoHS compliant, ensuring environmental compatibility.
Specifications:
- Reverse Stand-Off Voltage: 12V
- Breakdown Voltage: 13.3V (minimum)
- Clamping Voltage: 21.5V (maximum)
- Peak Pulse Current: 8A