EN
  • EN
  • DE

MAX6457UKD0C+T

Part No MAX6457UKD0C+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPPLY VOLT MONITR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 50 μs Typical
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 705597-MAX6457UKD0C+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6457
Introduction Date July 01, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6457UKD0C+T CAD Model

Description

Maxim Integrated MAX6457UKD0C+T Voltage Monitor with Manual Reset

The MAX6457UKD0C+T from Maxim Integrated is a compact, single-channel voltage monitor designed to ensure the reliability and stability of your electronic systems. This component is specifically engineered to monitor the power supply voltages and provide a manual reset capability, making it an essential part of safeguarding system integrity against power failures or unexpected voltage dips.

This voltage monitor operates over a wide voltage range and features a factory-set reset threshold voltage, ensuring precise monitoring without the need for external components. The MAX6457UKD0C+T is ideal for portable and battery-powered applications due to its low power consumption and small footprint. It comes in a small SOT-23 package, which is highly beneficial for space-constrained designs.

Key features of the MAX6457UKD0C+T include:

  • Manual Reset Input: This feature allows users to manually trigger a system reset, providing an additional layer of control over the monitoring process.
  • Factory-Set Reset Thresholds: The device offers precise voltage monitoring with thresholds set at the factory, eliminating the need for external resistors and reducing design complexity.
  • Low Quiescent Current: With its low power consumption, this voltage monitor is an excellent choice for battery-powered devices, helping to extend battery life and reduce energy costs.
  • Immunity to Short Voltage Transients: The device includes built-in filtering for brief voltage transients, ensuring stable operation even in electrically noisy environments.
  • Wide Operating Temperature Range: The monitor is designed to operate reliably across a broad temperature range, making it suitable for industrial and automotive applications.

The MAX6457UKD0C+T is a versatile component that provides critical monitoring and protection for systems that cannot afford to fail. With its ease of integration, low power requirements, and robust feature set, this voltage monitor is an excellent choice for designers looking to enhance the reliability of their power management systems.

Whether you're designing consumer electronics, medical devices, or automotive systems, the MAX6457UKD0C+T from Maxim Integrated offers the performance and reliability needed to keep your applications running smoothly.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3094 $56.5470
11+ $9.2795 $102.0745
17+ $8.9895 $152.8215
23+ $8.6995 $200.0885
30+ $8.4095 $252.2850
40+ $7.5396 $301.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess