EN
  • EN
  • DE

SRR1206-270ML

Part No SRR1206-270ML
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Bourns Inc.
Series SRR1206
Package Tape & Reel (TR),Cut Tape (CT)
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 27 µH
Tolerance ±20%
Current Rating (Amps) 2 A
Current - Saturation (Isat) 3.7A
Shielding Shielded
DC Resistance (DCR) 68mOhm Max
Q @ Freq 21 @ 2.52MHz
Frequency - Self Resonant 10MHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 1 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.500" L x 0.500" W (12.70mm x 12.70mm)
Height - Seated (Max) 0.256" (6.50mm)
Base Product Number SRR1206
Other Names SRR1206-270MLTR,-SRR1206-270MLTR,-SRR1206-270MLCT,-SRR1206-270ML,SRR1206-270MLCT,SRR1206270ML
Standard Package 600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1273523-SRR1206-270ML
Ultra Librarian 3D Model Ultra Librarian SRR1206-270ML CAD Model

Description

The SRR1206-270ML is a semi-shielded power inductor from Bourns Inc. It is designed for use in a wide range of DC-DC converter applications where space is limited but high performance is required. This inductor offers a good balance between size, cost, and EMI performance, making it suitable for various portable devices and power management systems.

Applications:

  • DC-DC Converters: Buck, boost, and buck-boost converters in various electronic devices.
  • Power Supplies: Used in regulated power supplies for portable devices.
  • LED Lighting: Suitable for LED driver circuits where space is a constraint.
  • Point-of-Load (POL) Regulators: Provides efficient power conversion near the load.
  • Handheld Devices: Power management in smartphones, tablets, and other mobile electronics.

Features:

  • Semi-Shielded Construction: Reduces EMI while maintaining a compact size and cost-effectiveness.
  • Compact Size: 12.5 x 12.5 x 6.0mm dimensions.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • High Saturation Current: Maintains inductance under high current conditions.
  • Excellent Temperature Stability: Stable performance over a wide temperature range.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Improved Power Efficiency: Lower DCR translates to less power wasted as heat.
  • Reduced EMI: Semi-shielded construction minimizes electromagnetic interference.
  • Smaller Footprint: Compact dimensions allow for denser circuit designs.
  • Enhanced Reliability: Stable inductance ensures consistent performance over time and temperature.
  • Stable Operation: Maintains inductance over varying temperatures and currents, leading to stable power circuit performance.

Additional Details:

The SRR1206-270ML has an inductance of 27 μH (270 indicating 27 with 0 zeros, ML may refer to tolerance or packaging). Semi-shielded inductors provide a cost-effective solution for reducing EMI without the bulk and expense of fully shielded components. Bourns Inc. components are known for their reliability and performance. Check the datasheet for specific details on saturation current, DCR, and operating temperature range.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess