EN
  • EN
  • DE

4816P-001-121

Part No 4816P-001-121
Manufacturer Bourns Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 16
Resistance 120 Ω
RoHS Non-Compliant
Win Source Part Number 1179382-4816P-001-121
Categories Custom Parts
Manufacturer Bourns Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4816P-001-121 CAD Model

Description

The 4816P-001-121 is a thick film resistor network manufactured by Bourns Inc. This SIP (Single In-line Package) resistor network is designed for a variety of current limiting, voltage dividing, and pull-up/pull-down applications. It is commonly used to reduce the number of components and board space required compared to using individual discrete resistors.

Applications

  • Digital circuits: Pull-up/pull-down resistors for microcontrollers and logic gates.
  • Current limiting: Protecting LEDs and other sensitive components from excessive current.
  • Voltage division: Creating voltage dividers for sensor interfaces and analog circuits.
  • Telecommunications equipment.
  • Consumer electronics.

Features

  • SIP (Single In-line Package): Space-saving design.
  • Thick film technology: Provides stable and reliable resistance values.
  • Isolated resistors: Each resistor is electrically isolated from the others.
  • RoHS compliant: Environmentally friendly.
  • Various resistance values available.

Benefits

  • Reduced component count: Simplifies circuit design and assembly.
  • Improved reliability: Consistent resistor matching and performance.
  • Space savings: Compact package for high-density designs.
  • Lower assembly costs: Easier to place and solder compared to discrete resistors.
  • Stable performance over temperature.

Additional Details

The 4816P series features a standard pin spacing of 0.1 inches (2.54 mm), making it compatible with standard breadboards and PCBs. The power rating per resistor is typically around 0.25 watts. The resistance tolerance can vary depending on the specific part number, but is commonly around ±2% or ±5%. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. It's important to refer to the Bourns datasheet for the specific resistance value, tolerance, and power rating of the 4816P-001-121 part number to ensure proper application and performance. The part number 4816P-001-121 specifically refers to a bussed resistor network with all resistors connected to a common pin.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Conexant Systems
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Qualcomm
Lowest to $7.9791
Amd
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess