EN
  • EN
  • DE

4609X-AP1-475

Part No 4609X-AP1-475
Manufacturer Bourns Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 9
Resistance 4.7 MΩ
RoHS Non-Compliant
Win Source Part Number 977050-4609X-AP1-475
Categories OEM Parts(0-9)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 4609X-AP1-475 CAD Model

Description

The 4609X-AP1-475 is a thick film resistor network manufactured by Bourns Inc. This resistor network contains multiple resistors in a single package, which saves board space and simplifies circuit design. It is designed for various circuit applications requiring matched resistors.

Applications:

  • Voltage dividers
  • Current limiting
  • Pull-up/pull-down resistors
  • Operational amplifier circuits
  • Logic circuits

Features:

  • Resistor network with multiple resistors in one package
  • Thick film technology
  • Surface mount package
  • Compact size
  • High resistance accuracy

Benefits:

  • Saves board space compared to using discrete resistors.
  • Simplifies circuit design and reduces assembly time.
  • Improved resistance matching compared to using individual resistors.
  • Reduces component count, increasing reliability.
  • Standard surface mount package for automated assembly.

Technical Specifications:

The '475' in the part number indicates a resistance value, where '47' represents the significant digits and '5' represents the multiplier 10^5. Therefore, the resistance of each resistor in the network is 4.7 MΩ (Megaohms). The 4609X signifies a 9-pin SIP (Single In-line Package). Refer to the Bourns datasheet for precise specifications, including tolerance, power rating, temperature coefficient, and package dimensions. AP1 likely refers to pin configuration or packaging specifications.

This resistor network is frequently employed in situations where a set of matched resistors is needed in a compact area. Its high accuracy and stability make it appropriate for critical analog and digital applications.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Lowest to $0.4019
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess