The 4116R-LF is a thick film resistor network manufactured by Bourns Inc. It consists of multiple resistors in a single package, designed to provide matched resistance values and reduce component count in electronic circuits. This resistor network is commonly used for pull-up, pull-down, and current limiting applications.
Applications:
- Pull-up resistor arrays
- Pull-down resistor arrays
- Current limiting resistors
- Voltage dividers
- Logic circuits
Features:
- Multiple Resistors in One Package
- Thick Film Technology
- Low Profile
- High Stability
- RoHS Compliant
Benefits:
- Reduced component count simplifies PCB layout and assembly.
- Matched resistance values improve circuit performance.
- Space-saving design due to compact package.
- Stable performance over a wide temperature range.
- Environmentally friendly due to RoHS compliance.
Specifications:
The 4116R-LF typically contains 16 resistors with a common termination. Standard resistance values range from 22 ohms to 1 megaohm. The power rating per resistor is typically 0.25W. The operating temperature range is usually from -55°C to +125°C. The tolerance is typically ±2% or ±5%. Consult the datasheet for specific resistance values, tolerance, temperature coefficient, and mechanical dimensions.
In summary, the 4116R-LF resistor network is an efficient solution for applications requiring multiple resistors with matched values. Its compact size, stable performance, and RoHS compliance make it a versatile component for modern electronic designs.