The 3324J001201E is a multi-turn trimming potentiometer manufactured by Bourns Inc. It's designed for circuit calibration and precise adjustments in a variety of electronic applications.
Applications:
- Calibration of electronic circuits
- Level control in audio equipment
- Gain adjustment in amplifiers
- Offset voltage adjustment in power supplies
- Precise tuning in test and measurement instruments
Features:
- Multi-turn adjustment capability for fine-tuning
- Sealed construction to withstand harsh environments and soldering processes
- High stability and reliability
- Compact size for space-saving designs
- Resistance value of 1.2 kOhms
Benefits:
- Provides precise and repeatable adjustments
- Ensures long-term stability of the circuit
- Reduces the need for recalibration
- Offers excellent environmental protection
- Easy to integrate into various circuit designs
Additional Details:
This potentiometer features a resistance tolerance of ±10%. The power rating is typically 0.25 watts. It's designed for through-hole mounting. The operating temperature range is -55°C to +125°C. The Bourns 3324 series are known for their robust construction and ability to maintain their electrical characteristics over time and under varying environmental conditions. The multi-turn design allows for very precise adjustments, making it suitable for applications where accuracy is critical. The sealed construction prevents ingress of dust and moisture, further enhancing its reliability.