EN
  • EN
  • DE

3224W001101E

Part No 3224W001101E
Manufacturer Bourns Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009516-3224W001101E
Categories OEM Parts(0-9)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3224W001101E CAD Model

Description

The 3224W001101E is a precision multi-turn trimming potentiometer manufactured by Bourns, Inc. These devices are designed for fine-tuning and calibration in electronic circuits where precise and adjustable resistance is required.

Applications

  • Calibration of electronic circuits
  • Adjusting voltage levels
  • Setting current limits
  • Gain control in amplifiers
  • Offset adjustments

Features

  • Multi-Turn: Allows for precise and repeatable resistance adjustments.
  • Sealed Construction: Provides protection against dust, moisture, and other contaminants.
  • High Resolution: Offers fine resolution for accurate setting.
  • Stable Resistance: Provides stable resistance value over time and temperature.
  • Through-Hole Mounting: Designed for through-hole PCB mounting.
  • 100 Ohm Resistance: Resistance value is 100 Ohms.

Benefits

  • Precise Adjustment: Multi-turn design allows for fine and accurate adjustments.
  • Reliable Performance: Sealed construction ensures reliable performance in harsh environments.
  • Long-Term Stability: Stable resistance value ensures consistent performance over time.
  • Easy to Use: Through-hole mounting simplifies installation and use.
  • Wide Range of Applications: Suitable for a variety of applications requiring precise resistance adjustment.

Additional Details

The 3224W001101E potentiometer features a multi-turn adjustment mechanism, allowing for precise and repeatable resistance settings. The sealed construction protects the internal components from environmental contaminants, ensuring reliable performance in demanding applications. The 100 Ohm resistance value is suitable for a variety of circuit applications. The 'W' in the part number typically indicates a specific terminal style or package configuration. Refer to the Bourns datasheet for detailed specifications, including tolerance, temperature coefficient, power rating, and operating temperature range. Proper soldering techniques are essential for ensuring reliable electrical connections. The number of turns typically defines the adjustment accuracy; more turns offer finer control. These trimpots are often used in circuits where occasional or infrequent adjustments are required to maintain optimal performance.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Dell
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess