EN
  • EN
  • DE

TLV74130PDQNR

Part No TLV74130PDQNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 150MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3V
Voltage Dropout (Max) 0.54V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 50 µA
Current - Supply (Max) 75 µA
PSRR 70dB ~ 55dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Current Limit, Thermal Shutdown, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Base Product Number TLV74130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51754-2,296-51754-1,296-51754-2-ND,296-51754-6,296-TLV74130PDQNRCT,296-TLV74130PDQNRTR,296-51754-6-ND,296-TLV74130PDQNRDKR,296-51754-1-ND,TLV74130PDQNR-ND
Standard Package 3,000
Win Source Part Number 963729-TLV74130PDQNR
Ultra Librarian 3D Model Ultra Librarian TLV74130PDQNR CAD Model

Description

Product Overview: TLV74130PDQNR from Texas Instruments

The TLV74130PDQNR is a low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to deliver a high level of performance in a compact package. This regulator is capable of providing up to 300mA of output current, making it an ideal choice for powering sensitive analog and RF circuitry in a variety of applications. With a fixed output voltage of 3.0V, it ensures a stable supply for consistent operation.

Key Features

  • High Accuracy: The TLV74130PDQNR offers excellent regulation with an accuracy of ±1%, ensuring reliable and precise voltage supply for critical components.
  • Low Dropout: A low dropout voltage of typically 250mV at full load enhances efficiency, especially useful in battery-powered devices where every millivolt counts.
  • Power Supply Rejection Ratio (PSRR): With a PSRR of 70dB at 1kHz, this LDO effectively suppresses variations in the input voltage, delivering a clean output.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding it against overheating and potential damage.
  • Current Limit Protection: The current limit feature protects the regulator and the downstream circuitry from damage due to overcurrent conditions.

Applications

The TLV74130PDQNR is versatile and can be used in various applications, including:

  • Portable and battery-powered electronics
  • Sensitive analog and RF circuits
  • Microcontroller power supplies
  • Healthcare devices
  • Smart home automation systems

Package and Quality

The TLV74130PDQNR comes in a small, leaded SOT-23-5 package, which is not only space-saving but also allows for easy integration into a wide range of designs. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet the stringent requirements of the industry, ensuring reliability and performance.

With its combination of features, the TLV74130PDQNR from Texas Instruments is a robust choice for designers looking to optimize their power management solutions with a reliable and efficient voltage regulator.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5319 $50.5305
230+ $0.4364 $100.3720
355+ $0.4228 $150.0940
490+ $0.4092 $200.5080
635+ $0.3955 $251.1425
850+ $0.3546 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 309,678 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess